Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Current Rating (Max) | 20A |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Base Material | Copper Alloy |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Height | 10.4mm, .41in |
Wire Size | 16 – 12AWG, 2427 – 7144CMA, 1.23 – 3.62mm² |
Length | 1.03752in, 26.4mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Blue |
Centerline (Pitch) | 9mm, .354in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | GWT 750°C (Without Flame) |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention Type | Locking Latch, Latch |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power |
For Use With | Header Assembly : 2-1903415-1 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Receptacle |
Housing Type | Plug Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
GHC 9.0 3POS PLUG HSG BLUE Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 9 mm Housing Plug Wire-to-Board 3 | Glow Wire Grace Inertia Plug | Part Number: 2-1903414-1 | Internal Number: 2-1903414-1 | 9 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1903414-1?
Additional datasheets, footprints and schematics for 2-1903414-1 are listed on our Part Details page. You can also find images and similar parts to 2-1903414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1903414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1903414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1903414-1 fall under?
The 2-1903414-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1903414-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1903414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1903414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1903414-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2-1903414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1903414-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1903414-1?
You can fill out our help required form which you can use to request a quote for 2-1903414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.