Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.63
|
2,243
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
2,243
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
2,243
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
2,243
in stock
|
Buy Now | |
Farnell
from US$3.25
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Cavities | 6 |
Number of Rows | 2 |
Preloaded | No |
Contact Type | Socket |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Width | .681in, 17.3mm |
Length | 1.326in, 33.7mm |
Height | 23mm, .905in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA Certified | Yes |
VDE Tested | No |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Halogen Free | Yes |
For Use With | Plug Housing |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 50 |
Series Number | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Row-to-Row Spacing | .346in, 8.8mm |
Product Type | Connector |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic 4200M Rec Hsg 6P Yy |Amp Te Connectivity 2-1903329-3 | Newark Electronics |
TE Connectivity DYNAMIC 4200M REC HSG 6P YY Headers & Wi | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing Wire to Wire RCP 6 POS 6.35mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-1903329-3?
Additional datasheets, footprints and schematics for 2-1903329-3 are listed on our Part Details page. You can also find images and similar parts to 2-1903329-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1903329-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1903329-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1903329-3 fall under?
The 2-1903329-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1903329-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1903329-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1903329-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1903329-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1903329-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1903329-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1903329-3?
You can fill out our help required form which you can use to request a quote for 2-1903329-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.