2-1903131-4 Rectangular Connectors by TE Connectivity

DYNAMIC 1200D TAB HSG 8P P/M BLACK Y

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now

Specifications

Preloaded No
Number of Positions 8
Number of Rows 2
Number of Cavities 8
Shunts/Shorting Bars Without
Contact Type Tab
Contact Layout Matrix
Multiple Contact Types Without
Height 21mm, .826in
Length 22.1mm, .87in
Width .547in, 13.9mm
Panel Thickness .8 – 2 mm, .031 – .078 in
Operating Voltage 250VDC, 250VAC
Housing Material Polyester GF
Housing Color Black
Centerline (Pitch) .098in, 2.5mm
UL File Number E28476
CSA Certified Yes
CSA Rating Certified
VDE Tested No
Agency/Standard CSA, UL
UL Rating Recognized
UL Flammability Rating UL 94V-0
CSA File Number LR7189
Panel Mount Feature Type Mounting Ears
Panel Mount Yes
Panel Mount Feature With
Connector Mounting Type Panel
For Use With Receptacle Housing
Circuit Application Signal
Halogen Free Yes
Packaging Method Bag
Packaging Quantity 100
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Panel
Sealable No
Connector Type Housing
Row-to-Row Spacing 3.3mm, .129in
Product Type Connector
Connector Style Plug
Series Number 1000
Glow Wire Rating Standard Part - Not Glow Wire
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Connector Housing Receptacle 8Position 2.5mm Straight Panel Mount Black | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1903131-4?

Additional datasheets, footprints and schematics for 2-1903131-4 are listed on our Part Details page. You can also find images and similar parts to 2-1903131-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1903131-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1903131-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1903131-4 fall under?

The 2-1903131-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-1903131-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1903131-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1903131-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1903131-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2-1903131-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1903131-4 often in real-time on the comparison pages.

What if I can't find stock of 2-1903131-4?

You can fill out our help required form which you can use to request a quote for 2-1903131-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay