Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Cavities | 20 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Width | 13.9mm, .547in |
Height | .826in, 21mm |
Length | 1.46in, 37.1mm |
Panel Thickness | .8 – 2 mm, .031 – .078 in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
CSA Certified | Yes |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Panel Mount | Yes |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 3.3mm, .129in |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 1000 |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Panel |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
AMP2-1903131-0 | Avnet America |
Special Order: DYNAMIC 1200D TAB HSG 20P P/M BLACK Y Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 20 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 20 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 2-1903131-0 | Internal Number: 2-1903131-0 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1903131-0?
Additional datasheets, footprints and schematics for 2-1903131-0 are listed on our Part Details page. You can also find images and similar parts to 2-1903131-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1903131-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1903131-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1903131-0 fall under?
The 2-1903131-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1903131-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1903131-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1903131-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1903131-0 have stock available?
Authorised distributors including Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 2-1903131-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1903131-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1903131-0?
You can fill out our help required form which you can use to request a quote for 2-1903131-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.