Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.58
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Key Type | 4 |
Stackable | No |
Number of Rows | 1 |
Number of Ports | 2 |
Keyed | Yes |
PCB Mount Retention | With |
PCB Mount Retention Type | M2 Screw |
封装数量 | 63 |
Packaging Method | Box, Box & Tray |
Product Type | Accessory |
Receptacle Configuration | Mini-SAS |
Accessory Type | Shield |
Product Grouping | Mini-SAS |
SHIELDED RECEPTACLE ASSEMBLY, WO GASKET | Avnet America |
Where can I find additional details, specifications and documents for a 2-1888321-2?
Additional datasheets, footprints and schematics for 2-1888321-2 are listed on our Part Details page. You can also find images and similar parts to 2-1888321-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1888321-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1888321-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1888321-2 fall under?
The 2-1888321-2 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1888321-2 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1888321-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1888321-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1888321-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1888321-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1888321-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1888321-2?
You can fill out our help required form which you can use to request a quote for 2-1888321-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.