Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1879023-0 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
4,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
4,700
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
4,700
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 2.92 x 2.79 x 2.1mm |
DC Resistance | .77Ω |
Self Resonant Frequency | .75GHz |
Current Rating (Max) | 620mA |
Tolerance | 5% |
Inductance | .18µH |
Mount Style | Surface Mount |
Quality Factor | 45 |
Packaging Method | Taped & Reeled |
Size Code | 1008 |
Element Type | Wirewound |
Inductor Type | High Frequency |
Shielded | No |
Operating Temperature Range | -40 – 125°C |
Rf Inductors-Smd 3650 1008 0.18Uh 5% 2K Rl |Amp Te Connectivity 2-1879023-0 | Newark Electronics |
RF Inductors-SMD 3650 1008 0.18uH 5% 2K RL | Rapid Electronics |
TE Connectivity - AMP RF Inductor 3650 1008 0.18uH 5% 2K RL | Distrelec |
Wirewound Inductor, 180 nH, 770 Milliohm, ± 5%, 750 MHz, 620 mA, 1008 [2520 Metric] | Avnet America |
INDUCTOR, R18, 5%, 1008 CASE | element14 |
Wirewound Inductor, 180 nH, 770 Milliohm, � 5%, 750 MHz, 620 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1879023-0?
Additional datasheets, footprints and schematics for 2-1879023-0 are listed on our Part Details page. You can also find images and similar parts to 2-1879023-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1879023-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1879023-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1879023-0 fall under?
The 2-1879023-0 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2-1879023-0 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1879023-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1879023-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1879023-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1879023-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1879023-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1879023-0?
You can fill out our help required form which you can use to request a quote for 2-1879023-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.