Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.68
|
358
in stock
|
Buy Now | |
Newark Electronics
from US$19.72
|
358
in stock
|
Buy Now | |
Rapid Electronics
from US$10.18
|
358
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
358
in stock
|
Buy Now | |
Farnell
from US$17.42
|
290
in stock
|
Buy Now | |
TE Store
from US$21.48
|
117
in stock
|
Buy Now | |
Avnet America
from US$13.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 22 |
---|---|
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Gold |
Contact Length | 1.95in, 49.7mm |
Contact Type | Socket |
Width | 16.4 mm, .645 in |
Height | 20.6mm, .811in |
Wire Size | 18 – 24AWG |
Operating Voltage | 150VAC, 150VDC |
Centerline (Pitch) | .137in, 3.5mm |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 30 |
実装方法 | Tray |
Packaging Method | Tray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Dynamic 1900D Rec Assy Cage 22P |Amp Te Connectivity 2-1871940-1 | Newark Electronics |
DYNAMIC 1900D REC ASSY CAGE 22p | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC 1900D REC ASSY CAGE | Distrelec |
DYNAMIC 1900D REC ASSY CAGE 22P | Farnell |
DYNAMIC 1900D REC ASSY CAGE 22p Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): .137 in Connector Assembly Receptacle Wire-to-Board 22 | Receptacle Housing: Spring Clamp & 3.5 Mm Pitch & 150V | Part Number: 2-1871940-1 | Internal Number: 2-1871940-1 | .137" | TE Connectivity | TE Store |
Conn Power SKT 22 POS 3.5mm ST Cable Mount 12 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2-1871940-1?
Additional datasheets, footprints and schematics for 2-1871940-1 are listed on our Part Details page. You can also find images and similar parts to 2-1871940-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1871940-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1871940-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1871940-1 fall under?
The 2-1871940-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-1871940-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1871940-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1871940-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1871940-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1871940-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1871940-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1871940-1?
You can fill out our help required form which you can use to request a quote for 2-1871940-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.