2-1857204-2

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1857204-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1857204-2
Series Information for 2-1857204-2 - TE Connectivity
  • Status: Active
  • Product Code: 5237
  • Global Product Line: 283
  • GPL Description: Industrial

Description

MODU II CONTACT PIN WITH SWAGE

Specifications

Post Size:
.025in, .64mm
Contact Mating Area Plating Material Thickness:
.8µm
Contact Base Material:
Copper-Tin-Phosphor Bronze
Contact Mating Area Plating Material:
Gold
Contact Configuration:
MOD II
Contact Type:
Pin
Overall Contact Length:
.7in, 17.78mm
Packaging Method:
Reel
実装方法:
Reel

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
2-1857204-2