Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | Y |
---|---|
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 4 |
Contact Current Rating (Max) | 5A |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Shunts/Shorting Bars | Without |
Height | .464in, 11.8mm |
幅 | 15mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Length | 15.02mm, .299in |
Width | .59in |
Tail Length | 3.1mm, .122in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Black |
UL File Number | E28476 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Contact Retention | Without |
Lock Type | Latch |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Quantity | 61 |
Packaging Method | Box & Tube, Tube |
Row-to-Row Spacing | 3.3mm, .1299in |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
AMP2-1827876-2 | Avnet Asia |
Where can I find additional details, specifications and documents for a 2-1827876-2?
Additional datasheets, footprints and schematics for 2-1827876-2 are listed on our Part Details page. You can also find images and similar parts to 2-1827876-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1827876-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1827876-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1827876-2 fall under?
The 2-1827876-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1827876-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1827876-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1827876-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1827876-2 have stock available?
Authorised distributors including Avnet Asia, Avnet America and Avnet Abacus have stock available or on a lead time for 2-1827876-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1827876-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1827876-2?
You can fill out our help required form which you can use to request a quote for 2-1827876-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.