Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1,168
in stock
|
Buy Now | |
TE Store
from US$3.06
|
901
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
122
in stock
|
Buy Now | |
element14
from US$1.54
|
122
in stock
|
Buy Now | |
Farnell
from US$1.52
|
122
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Avnet Asia
from US$1.39
|
-
|
Buy Now | |
Boersig
from US$1.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Keying | Y |
Preloaded | Yes |
Contact Style | Straight |
Contact Current Rating (Max) | 5A |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Shunts/Shorting Bars | Without |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Tail Length | 3.05mm, .149in |
Width | .444in |
Length | .397in, 15.02mm |
Height | .49in, 12.45mm |
幅 | 11.3mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment Type | Keyed |
Contact Retention | Without |
PCB Mount Alignment | Without |
Lock Type | Latch |
PCB Mount Retention Type | Retention Leg |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Quantity | 46 |
Packaging Method | Box & Tube, Tube |
Row-to-Row Spacing | 3.3mm, .1299in |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1200D HDR ASSY V 6P Y BLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 6 | Header Assembly: Wire-To-Board & 5A & Gold Or Tin Plated | Part Number: 2-1827875-3 | Internal Number: 2-1827875-3 | TE Connectivity | TE Store |
Wtb Conn, Header, 6Pos, 2Row, 2.5Mm Rohs Compliant: Yes |Te Connectivity 2-1827875-3 | Newark Electronics |
WTB CONN, HEADER, 6POS, 2ROW, 2.5MM | element14 |
Header vert 6w 2row TAB 2.5mm Y key D-1 | RS |
Conn Power HDR 6 POS 2.5mm Solder ST Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Dynamic 1000,2.5mm Pitch 6-Way Straight PCB Header, Solder Term,5A | TE Connectivity 2-1827875-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1827875-3?
Additional datasheets, footprints and schematics for 2-1827875-3 are listed on our Part Details page. You can also find images and similar parts to 2-1827875-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1827875-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1827875-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1827875-3 fall under?
The 2-1827875-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1827875-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1827875-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1827875-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1827875-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-1827875-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1827875-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1827875-3?
You can fill out our help required form which you can use to request a quote for 2-1827875-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.