Number of Positions | 20 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Keying | Y |
Preloaded | Yes |
Contact Style | Straight |
Contact Current Rating (Max) | 5A |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Shunts/Shorting Bars | Without |
幅 | 11.3mm |
Length | 15.02mm, 1.08in |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Tail Length | 3.05mm, .149in |
Height | .49in, 12.45mm |
Width | .444in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | Polyester |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Contact Retention | Without |
Lock Type | Latch |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 17 |
Row-to-Row Spacing | 3.3mm, .1299in |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Header vert 20w 2row TAB 2.5mm Y key D-1 | RS |
Dynamic 1200D Hdr Assy V 20Py Black Gold |Te Connectivity 2-1827875-0 | Newark Electronics |
Conn Shrouded Header HDR 20 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Dymnamic 1000,Header vert 20w 2row TAB 2.5mm Y key D-1 | TE Connectivity 2-1827875-0 | RS Americas |
Special Order: DYNAMIC 1200D HDR ASSY V 20PY BLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 20 | Header Assembly: Wire-To-Board & 5A & Gold Or Tin Plated | Part Number: 2-1827875-0 | Internal Number: 2-1827875-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1827875-0?
Additional datasheets, footprints and schematics for 2-1827875-0 are listed on our Part Details page. You can also find images and similar parts to 2-1827875-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1827875-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1827875-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1827875-0 fall under?
The 2-1827875-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1827875-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1827875-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1827875-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1827875-0 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-1827875-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1827875-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1827875-0?
You can fill out our help required form which you can use to request a quote for 2-1827875-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.