Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.61
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
2,400
in stock
|
Buy Now | |
Farnell
from US$0.69
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
TE Store
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 16 |
Number of Positions | 16 |
Number of Rows | 2 |
Contact Type | Socket |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Length | .889in, 22.6mm |
Height | 11.3mm, .444in |
Width | 12.45mm, .49in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .098in, 2.5mm |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
CSA Certified | Yes |
VDE Tested | No |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 1000 |
Row-to-Row Spacing | .129in, 3.3mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic 1200D Rec Hsg 16Py Black |Amp Te Connectivity 2-1827864-8 | Newark Electronics |
TE Connectivity DYNAMIC 1200D REC HSG 16PY BLACK Headers | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing Wire to Board RCP 16 POS 2.5mm ST Cable Mount Bag | Avnet America |
Special Order: DYNAMIC 1200D REC HSG 16PY BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 16 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 2-1827864-8 | Internal Number: 2-1827864-8 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1827864-8?
Additional datasheets, footprints and schematics for 2-1827864-8 are listed on our Part Details page. You can also find images and similar parts to 2-1827864-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1827864-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1827864-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1827864-8 fall under?
The 2-1827864-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1827864-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1827864-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1827864-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1827864-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1827864-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1827864-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1827864-8?
You can fill out our help required form which you can use to request a quote for 2-1827864-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.