Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.64 |
1,793
|
Buy Now | |
Farnell | US$0.53 |
2,383
|
Buy Now | |
element14 | US$0.70 |
2,380
|
Buy Now | |
Newark Electronics | US$0.45 |
1,468
|
Buy Now | |
Heilind Electronics | US$0.53 |
1,030
|
Buy Now | |
Boersig | US$0.56 |
336
|
Buy Now | |
Heilind Electronics Asia | US$0.53 |
240
|
Buy Now | |
Rapid Electronics | US$0.75 |
35
|
Buy Now | |
Chip One Stop | US$1.00 |
35
|
Buy Now | |
Avnet America | US$0.36 |
-
|
Buy Now | |
Distrelec | US$1.09 |
-
|
Buy Now | |
TE Store | US$0.80 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Cavities | 12 |
Preloaded | No |
Number of Positions | 12 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Length | 17.6mm, .692in |
Width | .49in, 12.45mm |
Height | .444in, 11.3mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Black |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA Certified | Yes |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
Circuit Application | Signal |
For Use With | Header |
Packaging Method | Bag |
Packaging Quantity | 200 |
Row-to-Row Spacing | 3.3mm, .129in |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Series Number | 1000 |
Connector Type | Housing |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONNECTOR HOUSING, RCPT, 12WAYS | Farnell |
Housing 12 way 2 row Rec 2.5mm Y key D-1 | RS |
Rcpt Housing, 12Pos, Polyester Gf, Black | Newark Electronics |
Headers&Wire Housings 1200D RCPT 12P Y BLK | Rapid Electronics |
Conn Housing RCP 12 POS 2.5mm ST Bag | Avnet America |
TE Connectivity DYNAMIC 1200D REC HSG 12P Y BLACK Board | Distrelec |
Special Order: DYNAMIC 1200D REC HSG 12P Y BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 12 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 2-1827864-6 | Internal Number: 2-1827864-6 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1827864-6?
Additional datasheets, footprints and schematics for 2-1827864-6 are listed on our Part Details page. You can also find images and similar parts to 2-1827864-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1827864-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1827864-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1827864-6 fall under?
The 2-1827864-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1827864-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1827864-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1827864-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1827864-6 have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Heilind Electronics have stock available or on a lead time for 2-1827864-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1827864-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1827864-6?
You can fill out our help required form which you can use to request a quote for 2-1827864-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.