Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 4 |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Row-to-Row Spacing | 5.2mm, .205in |
Number of Signal Positions | 4 |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Width | 11.7mm |
Wire Size | 414.44 – 1045.97CMA, 24 – 20AWG, .21 – .53mm² |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Blue |
Centerline (Pitch) | .129in, 3.3mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Circuit Identification Feature | Without |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Packaging Method | Bag |
Packaging Quantity | 3000 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug Housing |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Product Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Special Order: GIC 3.3 PLUG HSG BLUE Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.3 mm Housing Plug Wire-to-Board 4 | Glow Wire Grace Inertia Plug | Part Number: 2-1827385-1 | Internal Number: 2-1827385-1 | 3.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1827385-1?
Additional datasheets, footprints and schematics for 2-1827385-1 are listed on our Part Details page. You can also find images and similar parts to 2-1827385-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1827385-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1827385-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1827385-1 fall under?
The 2-1827385-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1827385-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1827385-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1827385-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1827385-1 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 2-1827385-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1827385-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1827385-1?
You can fill out our help required form which you can use to request a quote for 2-1827385-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.