2-1825910-8

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1825910-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1825910-8
Series Information for 2-1825910-8 - TE Connectivity
  • Status: Active
  • Aliases: FSM14JAH
  • Product Code: EF32
  • Global Product Line: W81
  • GPL Description: Industrial

Description

FSM14JAH=6MM TACT SWITCH, HIGH TEMP

Specifications

Actuator Material:
Nylon
Actuator Force:
260g, 9.178oz
Actuator Profile:
Extended
Case Material:
Nylon
Actuator Color:
Red
Bushing Style:
Unthreaded
Case Color:
Black
Cover Material:
PET Film
Support Bracket:
Without
Snap Action:
Without
ESD Grounding Terminal:
Without
Tactile Feel:
With
Ganged:
With
Configuration (Pole-Throw):
Single Pole - Single Throw
Operating Function:
NO
Tactile:
Yes
Number of Actuators:
1
Contact Current Rating:
50mA
Switch Contact Plating Material:
Silver
Contact Base Material:
Copper Alloy
Actuator Length:
.37in, 9.4mm
Button Width:
.138in, 3.5mm
Switch Height:
.512in
Process Sealed:
No
Low Profile:
With
Mounting Type:
Through Hole
Mounting Angle:
Vertical
Comment:
(On) indicates momentary position.
Packaging Method:
Loose Piece
Product Type:
Switch
Dust Proof:
No
Actuator Style:
Round
Leg Style:
Kinked
Illuminated:
With
Termination Type:
Printed Circuit Board
Temperature Rating:
High°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
FSM14JAH=6MM TACT SWITCH- HIGH TEMP
Newark Electronics
FSM14JAH=6MM TACT SWITCH HIGH TEMP
Avnet America
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 2.55N Thru-Hole Loose Piece
Avnet Europe
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 2.55N Thru-Hole Loose Piece