2-1825143-7

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1825143-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1825143-7
Series Information for 2-1825143-7 - TE Connectivity
  • Status: Active
  • Aliases: AE211MD1V30B04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

AE211MD1V30B04

Specifications

Actuator Finish:
Nickel
Bushing Style:
Unthreaded
Seal Type:
Terminal Seal (Epoxy)
Configuration (Pole-Throw):
Double Pole - Double Throw
Operating Function:
On On On
Switch Contact Plating Material:
Gold
Contact Base Material:
Copper
Toggle Length:
7.62mm, .3in
Contact Resistance:
10mΩ
Dielectric Strength:
1000VAC
Voltage Rating:
20 V
Insulation Resistance:
1000MΩ
Process Sealed:
Yes
UL Flammability Rating:
UL 94V-0
UL Rating:
Contact Only
Mounting Type:
Through Hole
Comment:
Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C.
Product Type:
Switch
Switch Type:
Toggle
Sealed:
Yes
Toggle Style:
Baton Short
Termination Type:
Vertical Support Bracket

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
AE211MD1V30B04
Newark Electronics
AE211MD1V30B04
Avnet America
Switch Toggle ON ON ON DPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk
Avnet Europe
Switch Toggle ON ON ON DPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk
Series Information for 2-1825143-7 . - TE Connectivity

Description

TOGGLE SWITCH DP3T 0.4VA 20V THT

Specifications

SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
AE211MD1V30B04
Newark Electronics
AE211MD1V30B04
Avnet America
Switch Toggle ON ON ON DPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk
Avnet Europe
Switch Toggle ON ON ON DPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk