2-1825143-6 Switches by TE Connectivity

AE211MD1CB04

Status: Active
Series: -
RoHS: Unknown
Aliases: AE211MD1CB04
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.66

Distributor Stock
Logo for Distrelec
Distrelec
from US$4.66
2,426
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.63
2,426
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.16
2,426
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.49
2,426
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.33
1,950
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.31
-
Buy Now
Logo for TE Store
TE Store
from US$12.60
-
Buy Now
Logo for Sager
Sager
from US$5.12
-
Buy Now

Specifications

Actuator Finish Nickel
Bushing Style Unthreaded
Seal Type Terminal Seal (Epoxy)
Configuration (Pole-Throw) Double Pole - Double Throw
Operating Function On On On
Switch Contact Plating Material Gold
Contact Base Material Copper
Toggle Length 7.62mm, .3in
Contact Resistance 10mΩ
Dielectric Strength 1000VAC
Voltage Rating 20 V
Insulation Resistance 1000MΩ
Process Sealed Yes
UL Flammability Rating UL 94V-0
UL Rating Contact Only
Mounting Type Through Hole
Comment Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C.
Switch Type Toggle
Sealed Yes
Toggle Style Baton Short
Product Type Switch
Termination Type Printed Circuit

Alternative Descriptions

Toggle Switches 2P Toggle On On On |Amp Te Connectivity 2-1825143-6 | Newark Electronics
Toggle Switches 2P TOGGLE ON ON ON | Rapid Electronics
TE Connectivity AE211MD1CB04 Toggle Switch DPDT On-on-on | Distrelec
TOGGLE SWITCH, DP3T, 0.4VA, 20V, THT | Farnell
Switch Toggle ON ON ON SP3T Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount Bulk | Avnet America
Special Order: AE211MD1CB04 Configuration (Pole-Throw): Double Pole - Double Throw Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: Yes Toggle Style: Baton Short Double Pole - Double Throw Copper Gold | Toggle Switch | Part Number: 2-1825143-6 | Internal Number: 2-1825143-6 | Alias Number: AE211MD1CB04 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1825143-6?

Additional datasheets, footprints and schematics for 2-1825143-6 are listed on our Part Details page. You can also find images and similar parts to 2-1825143-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1825143-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825143-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1825143-6 fall under?

The 2-1825143-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.

Can I view similar or alternative parts?

You can view similar parts to 2-1825143-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825143-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1825143-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1825143-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1825143-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1825143-6 often in real-time on the comparison pages.

What if I can't find stock of 2-1825143-6?

You can fill out our help required form which you can use to request a quote for 2-1825143-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay