2-1825142-5

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1825142-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1825142-5
Series Information for 2-1825142-5 - TE Connectivity
  • Status: Active
  • Aliases: AE103MD1AV2B04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

AE103MD1AV2B04

Specifications

Actuator Finish:
Nickel
Seal Type:
Terminal Seal (Epoxy)
Bushing Style:
Unthreaded
Operating Function:
On Off On
Configuration (Pole-Throw):
Single Pole - Double Throw
Contact Base Material:
Copper
Switch Contact Plating Material:
Gold
Toggle Length:
7.62mm, .3in
Dielectric Strength:
1000VAC
Voltage Rating:
20 V
Insulation Resistance:
1000MΩ
Contact Resistance:
10mΩ
Process Sealed:
Yes
UL Rating:
Contact Only
UL Flammability Rating:
UL 94V-0
Mounting Type:
Through Hole
Comment:
Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C.
Switch Type:
Toggle
Product Type:
Switch
Toggle Style:
Baton Short
Sealed:
Yes
Toggle Actuation:
Vertical
Termination Type:
Vertical Right Angle

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

RS Components
Switch,toggle,1P,IP67 on off on,PCB mnt
Avnet America
Switch Toggle ON OFF ON SPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk
Avnet Europe
Switch Toggle ON OFF ON SPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk