Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AE103MD1AB04 |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Actuator Finish | Nickel |
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off On |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | .3in, 7.62mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Voltage Rating | 20 V |
Process Sealed | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Contact Only |
Mounting Type | Through Hole |
Comment | Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C. |
Switch Type | Toggle |
Product Type | Switch |
Toggle Actuation | Horizontal |
Sealed | Yes |
Toggle Style | Baton Short |
Termination Type | Right Angle |
Ae103Md1Ab04 |Amp Te Connectivity 2-1825142-4 | Newark Electronics |
AMP2-1825142-4 | Avnet America |
Special Order: AE103MD1AB04 Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: Yes Toggle Style: Baton Short Single Pole - Double Throw Copper Gold | Toggle Switch | Part Number: 2-1825142-4 | Internal Number: 2-1825142-4 | Alias Number: AE103MD1AB04 | TE Connectivity | TE Store |
Toggle Switches | Sager |
Where can I find additional details, specifications and documents for a 2-1825142-4?
Additional datasheets, footprints and schematics for 2-1825142-4 are listed on our Part Details page. You can also find images and similar parts to 2-1825142-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825142-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825142-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825142-4 fall under?
The 2-1825142-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825142-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825142-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825142-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825142-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 2-1825142-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825142-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1825142-4?
You can fill out our help required form which you can use to request a quote for 2-1825142-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.