Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AE101SD1CB04 |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.09
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$4.71
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$5.70
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.25
|
-
|
Buy Now | |
Sager
from US$3.14
|
-
|
Buy Now | |
Farnell
from US$6.66
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Style | Unthreaded |
Actuator Finish | Nickel |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | .5in, 12.7mm |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Contact Resistance | 10mΩ |
Insulation Resistance | 1000MΩ |
Process Sealed | Yes |
UL Rating | Contact Only |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Comment | Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C. |
Switch Type | Toggle |
Sealed | Yes |
Product Type | Switch |
Toggle Style | Baton Long |
Termination Type | Printed Circuit |
On-on Latched 0.4A 20VDC Solder Terminal | Rapid Electronics |
TE Connectivity AE101SD1CB04 Toggle Switch SPDT On-on La | Distrelec |
Switch Toggle ON None ON SPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount Bulk | Avnet America |
Toggle Switches | Sager |
On-On, Latched, 0.4A, 20Vdc, Solder Terminal, |Amp Te Connectivity 2-1825142-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1825142-0?
Additional datasheets, footprints and schematics for 2-1825142-0 are listed on our Part Details page. You can also find images and similar parts to 2-1825142-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825142-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825142-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825142-0 fall under?
The 2-1825142-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825142-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825142-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825142-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825142-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 2-1825142-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825142-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1825142-0?
You can fill out our help required form which you can use to request a quote for 2-1825142-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.