Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A207T1ZQ04 |
Prices starting from US$4.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.67
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.73
|
208
in stock
|
Buy Now | |
Chip One Stop
from US$6.33
|
208
in stock
|
Buy Now | |
Distrelec
from US$5.02
|
208
in stock
|
Buy Now | |
Farnell
from US$6.11
|
170
in stock
|
Buy Now | |
Avnet America
from US$5.15
|
-
|
Buy Now | |
element14
from US$6.58
|
-
|
Buy Now | |
TE Store
from US$12.21
|
-
|
Buy Now | |
Sager
from US$4.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Unthreaded |
Seal Type | Terminal Seal (Epoxy) |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off (On) |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Toggle Length | .487in, 12.37mm |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 V |
Contact Resistance | 10mΩ |
Process Sealed | No |
Mounting Type | Solder |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Toggle Style | Large with Bushing |
Termination Type | Wire Lugs |
Toggle Switches A207T1ZQ04 | Rapid Electronics |
TE Connectivity A207T1ZQ04 Toggle Switch DPDT On-off-(on | Distrelec |
TOGGLE SWITCHES | Farnell |
Switch,toggle,2P,on off (on),pnl mnt,5A | RS |
Switch Toggle ON OFF (ON) DPDT Large Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Special Order: A207T1ZQ04 Configuration (Pole-Throw): Double Pole - Double Throw Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Toggle Style: Large with Bushing Double Pole - Double Throw Copper Silver | Toggle Switch | Part Number: 2-1825139-5 | Internal Number: 2-1825139-5 | Alias Number: A207T1ZQ04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1825139-5?
Additional datasheets, footprints and schematics for 2-1825139-5 are listed on our Part Details page. You can also find images and similar parts to 2-1825139-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825139-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825139-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825139-5 fall under?
The 2-1825139-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825139-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825139-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825139-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825139-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 2-1825139-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825139-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1825139-5?
You can fill out our help required form which you can use to request a quote for 2-1825139-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.