Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201SYWQ04 |
Actuator Finish | Nickel |
---|---|
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On On |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | 10.4mm, .41in |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 V |
Contact Resistance | 10mΩ |
Process Sealed | No |
Mounting Type | Through Hole |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Toggle Style | Baton Long |
Termination Type | Wire Wrap |
Switch,toggle,2P,on on,panel mount,5A | RS |
A201Sywq04 |Alcoswitch Te Connectivity 2-1825138-6 | Newark Electronics |
Switch Toggle ON None ON DPDT Long Baton Toggle Wire Wrap 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Toggle Switches A201SYWQ04 | Sager |
Where can I find additional details, specifications and documents for a 2-1825138-6?
Additional datasheets, footprints and schematics for 2-1825138-6 are listed on our Part Details page. You can also find images and similar parts to 2-1825138-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825138-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825138-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825138-6 fall under?
The 2-1825138-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825138-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825138-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825138-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825138-6 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 2-1825138-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825138-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1825138-6?
You can fill out our help required form which you can use to request a quote for 2-1825138-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.