Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201SYCQ04 |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
486
in stock
|
Buy Now | |
element14
from US$4.80
|
486
in stock
|
Buy Now | |
Farnell
from US$2.89
|
486
in stock
|
Buy Now | |
TE Store
from US$6.29
|
76
in stock
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
Sager
from US$2.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Operating Function | On On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Contact Base Material | Copper |
Toggle Length | 10.4mm, .41in |
Contact Resistance | 10mΩ |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 V |
Dielectric Strength | 1000VAC |
Process Sealed | No |
Mounting Type | Through Hole |
Switch Type | Toggle |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Sealed | Yes |
Product Type | Switch |
Termination Type | Printed Circuit |
Toggle Sw, Dpdt, 5A, 120Vac, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 2-1825138-5 | Newark Electronics |
TOGGLE SW, DPDT, 5A, 120VAC, THT | element14 |
A201SYCQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 2-1825138-5 | Internal Number: 2-1825138-5 | Alias Number: A201SYCQ04 | TE Connectivity | TE Store |
Switch,toggle,2P,on on,PCB mount,5A | RS |
Switch Toggle ON None ON DPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Threads Bulk | Avnet America |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 2-1825138-5?
Additional datasheets, footprints and schematics for 2-1825138-5 are listed on our Part Details page. You can also find images and similar parts to 2-1825138-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825138-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825138-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825138-5 fall under?
The 2-1825138-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825138-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825138-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825138-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825138-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 2-1825138-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825138-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1825138-5?
You can fill out our help required form which you can use to request a quote for 2-1825138-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.