Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201SYAB04 |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.01
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.43
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$5.13
|
190
in stock
|
Buy Now | |
Distrelec
from US$4.79
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
-
|
Buy Now | |
Avnet America
from US$2.91
|
-
|
Buy Now | |
Sager
from US$2.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Style | Threaded |
Bushing Thread Size | 1/4-40 |
Actuator Finish | Nickel |
Operating Function | On On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Toggle Length | .41in, 10.4mm |
Voltage Rating | 20 V |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
Mounting Type | Through Hole |
Product Type | Switch |
Switch Type | Toggle |
Toggle Style | Baton Long |
Toggle Actuation | Horizontal |
Sealed | Yes |
Termination Type | Right Angle |
Toggle Switches DPDT ON-ON 20V | Rapid Electronics |
TE Connectivity A201SYAB04 Toggle Switch DPDT On-on Latc | Distrelec |
TOGGLE SWITCHES | Farnell |
A201Syab04 |Alcoswitch Te Connectivity 2-1825138-2 | Newark Electronics |
Switch Toggle ON None ON DPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket and Threads Bulk | Avnet America |
Toggle Switches A201SYAB04 | Sager |
Where can I find additional details, specifications and documents for a 2-1825138-2?
Additional datasheets, footprints and schematics for 2-1825138-2 are listed on our Part Details page. You can also find images and similar parts to 2-1825138-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825138-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825138-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825138-2 fall under?
The 2-1825138-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825138-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825138-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825138-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825138-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-1825138-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825138-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1825138-2?
You can fill out our help required form which you can use to request a quote for 2-1825138-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.