Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201SDZQ04 |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.36
|
289
in stock
|
Buy Now | |
TE Store
from US$6.29
|
617
in stock
|
Buy Now | |
Newark Electronics
from US$3.81
|
289
in stock
|
Buy Now | |
element14
from US$4.90
|
289
in stock
|
Buy Now | |
Distrelec
from US$4.09
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.79
|
24
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
Boersig
from US$2.42
|
-
|
Buy Now | |
Sager
from US$2.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On On |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | 12.19mm, .48in |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 V |
Contact Resistance | 10mΩ |
Process Sealed | No |
Mounting Type | Solder |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Toggle Style | Baton Long |
Termination Type | Wire Lugs |
A201SDZQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 2-1825138-0 | Internal Number: 2-1825138-0 | Alias Number: A201SDZQ04 | TE Connectivity | TE Store |
Toggle Switch, Dpdt, 5A, 125Vac, Panel | Newark Electronics |
TOGGLE SWITCH, DPDT, 5A, 125VAC, PANEL | element14 |
TE Connectivity Toggle Switch ON-ON 5 A 2CO | Distrelec |
Switch: toggle | Transfer Multisort Elektronik |
Switch Toggle ON None ON DPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Toggle Switches Double Pole Double Throw | Sager |
Where can I find additional details, specifications and documents for a 2-1825138-0?
Additional datasheets, footprints and schematics for 2-1825138-0 are listed on our Part Details page. You can also find images and similar parts to 2-1825138-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825138-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825138-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825138-0 fall under?
The 2-1825138-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825138-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825138-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825138-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825138-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2-1825138-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825138-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1825138-0?
You can fill out our help required form which you can use to request a quote for 2-1825138-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.