Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A105MYV30Q04 |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.75
|
479
in stock
|
Buy Now | |
Rapid Electronics
from US$4.30
|
868
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
868
in stock
|
Buy Now | |
element14
from US$4.60
|
479
in stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
123
in stock
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
TE Store
from US$7.06
|
-
|
Buy Now | |
Sager
from US$2.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Actuator Finish | Nickel |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | 5.08mm, .2in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 V |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Toggle Style | Baton Short |
Product Type | Switch |
Termination Type | Vertical Support Bracket |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
57P6461 | element14 |
Toggle Switch, Spdt, 5A, 120Vac, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 2-1825137-6 | Newark Electronics |
AMP2-1825137-6 | Avnet America |
Special Order: A105MYV30Q04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 2-1825137-6 | Internal Number: 2-1825137-6 | Alias Number: A105MYV30Q04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1825137-6?
Additional datasheets, footprints and schematics for 2-1825137-6 are listed on our Part Details page. You can also find images and similar parts to 2-1825137-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825137-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825137-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825137-6 fall under?
The 2-1825137-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825137-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825137-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825137-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825137-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 2-1825137-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825137-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1825137-6?
You can fill out our help required form which you can use to request a quote for 2-1825137-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.