2-1825137-3

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1825137-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1825137-3
Series Information for 2-1825137-3 - TE Connectivity
  • Status: Active
  • Aliases: A103TZQ04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A103TZQ04

Specifications

Seal Type:
Terminal Seal (Epoxy)
Actuator Finish:
Nickel
Bushing Style:
Unthreaded
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On Off On
Contact Base Material:
Copper
Switch Contact Plating Material:
Silver
Contact Current Rating:
5A
Toggle Length:
17.5mm, .689in
Contact Resistance:
10mΩ
Dielectric Strength:
1000VAC
Voltage Rating:
125 V
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-1
Mounting Type:
Solder
Toggle Style:
Large with Bushing
Sealed:
Yes
Product Type:
Switch
Switch Type:
Toggle
Toggle Actuation:
Vertical
Termination Type:
Wire Lugs

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
A103TZQ04
RS Components
Switch,toggle,1P,on off on,panel mnt,5A
Newark Electronics
A103TZQ04
Avnet America
Switch Toggle ON OFF ON SPDT Large Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk
Avnet Europe
Switch Toggle ON OFF ON SPDT Large Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk