Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101P3CB04 |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.37
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$6.19
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$5.79
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
185
in stock
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
RS Americas
from US$5.29
|
-
|
Buy Now | |
Sager
from US$2.61
|
-
|
Buy Now | |
Farnell
from US$12.79
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 UNS-2A |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | .45in, 11.43mm |
Contact Resistance | 10mΩ |
Voltage Rating | 30 V |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Flat |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Printed Circuit |
Toggle Switch, Spdt, On-On, Latched Rohs Compliant: Yes |Amp Te Connectivity 2-1825136-6 | Newark Electronics |
Toggle Switches A101P3CB04 | Rapid Electronics |
TE Connectivity A101P3CB04 Toggle Switch SPDT On-on Latc | Distrelec |
Switch Toggle ON None ON SPDT Flat Lever PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk | Avnet America |
Switch, A101P3Cb04 | TE Connectivity 2-1825136-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1825136-6?
Additional datasheets, footprints and schematics for 2-1825136-6 are listed on our Part Details page. You can also find images and similar parts to 2-1825136-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825136-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825136-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825136-6 fall under?
The 2-1825136-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825136-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825136-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825136-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825136-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1825136-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825136-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1825136-6?
You can fill out our help required form which you can use to request a quote for 2-1825136-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.