Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101MYZQ04 |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Contact Base Material | Copper |
Toggle Length | 6.86mm, .27in |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 V |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Product Type | Switch |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Sealed | Yes |
Toggle Style | Baton Short |
Termination Type | Wire Lugs |
TOGGLE SWITCH, SPDT, 5A, 125VAC, PANEL | element14 |
TOGGLE SW SPDT 5A 28VDC | TTI Europe |
Switch Toggle ON None ON SPDT Short Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Special Order: A101MYZQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 2-1825136-4 | Internal Number: 2-1825136-4 | Alias Number: A101MYZQ04 | TE Connectivity | TE Store |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 2-1825136-4?
Additional datasheets, footprints and schematics for 2-1825136-4 are listed on our Part Details page. You can also find images and similar parts to 2-1825136-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825136-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825136-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825136-4 fall under?
The 2-1825136-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825136-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825136-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825136-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825136-4 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Avnet America and TE Store have stock available or on a lead time for 2-1825136-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825136-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1825136-4?
You can fill out our help required form which you can use to request a quote for 2-1825136-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.