Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPBF11FGRAES004 |
Actuator Force | 1.77 – 14.12oz, 50 – 400g |
---|---|
Actuator Profile | Flush |
Actuator Material | Thermoplastic |
Case Material | Polyester |
Seal Type | Terminal Seal (Epoxy) |
Actuator Color | Black |
Tactile | No |
Operating Function | Momentary |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Ganged | No |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Button Width | .15in, 3.81mm |
Actuator Length | 0in |
Voltage Rating | 20VDC |
Process Sealed | Yes |
Low Profile | No |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Comment | Each switch is provided with a disposable boot used only during cleaning operation. |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Actuator Style | Flush Plunger |
Product Type | Switch |
Dust Proof | No |
Illuminated | No |
Termination Type | Printed Circuit |
Temperature Rating | High |
Switch, Tpbf11Fgraes004 | TE Connectivity 2-1825097-6 | RS Americas |
Pushbutton Switches TPBF11FGRAES004 | Sager |
Switch Push Button ON Mom SPDT Flush Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-1825097-6?
Additional datasheets, footprints and schematics for 2-1825097-6 are listed on our Part Details page. You can also find images and similar parts to 2-1825097-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825097-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825097-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825097-6 fall under?
The 2-1825097-6 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825097-6 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825097-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825097-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825097-6 have stock available?
Authorised distributors including RS Americas, Sager, Farnell and Avnet America have stock available or on a lead time for 2-1825097-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825097-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1825097-6?
You can fill out our help required form which you can use to request a quote for 2-1825097-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.