Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPBF11FGRA204 |
Bushing Style | Unthreaded |
---|---|
Actuator Profile | Flush |
Actuator Material | Thermoplastic |
Case Material | Polyester |
Actuator Color | Red |
Actuator Force | 50 – 400g, 1.77 – 14.12oz |
Seal Type | Terminal Seal (Epoxy) |
Tactile | No |
Operating Function | Momentary |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Ganged | No |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Button Width | 3.81mm, .15in |
Bushing Diameter | .188in, 4.78mm |
Actuator Length | 0in |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Method | Bulk |
Illuminated | No |
Switch Type | Pushbutton |
Product Type | Switch |
Actuator Style | Flush Plunger |
Dust Proof | No |
Termination Type | Printed Circuit |
Temperature Rating | High |
Switch Push Button ON Mom SPDT Flush Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Switch, Tpbf11Fgra204 | TE Connectivity 2-1825097-5 | RS Americas |
Pushbutton Switches TPBF11FGRA204 | Sager |
Where can I find additional details, specifications and documents for a 2-1825097-5?
Additional datasheets, footprints and schematics for 2-1825097-5 are listed on our Part Details page. You can also find images and similar parts to 2-1825097-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825097-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825097-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825097-5 fall under?
The 2-1825097-5 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825097-5 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825097-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825097-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825097-5 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 2-1825097-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825097-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1825097-5?
You can fill out our help required form which you can use to request a quote for 2-1825097-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.