2-1825027-0

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1825027-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1825027-0
Details for TE Store
2-1825027-0
FSMRA7JH04=R/A,TACT PB SW,160G Actuator Style:Round
Buy Directly from TE Store (25557 in Stock)
$0.1800 per unit
Series Information for 2-1825027-0 - TE Connectivity
  • Status: Active
  • Aliases: FSMRA7JH04
  • Product Code: E387
  • Global Product Line: W81
  • GPL Description: Industrial

Description

FSMRA7JH04=R/A,TACT PB SW,160G

Specifications

Case Color:
Black
Actuator Force:
160g, 5.648oz
Body Style:
Right Angle
Actuator Material:
Nylon
Actuator Color:
Black
Bushing Style:
Unthreaded
Case Material:
Nylon
Actuator Profile:
Extended
Configuration (Pole-Throw):
Single Pole - Single Throw
Tactile Feel:
With
Snap Action:
Without
Ganged:
With
Number of Actuators:
1
Support Bracket:
With
Operating Function:
NO
Tactile:
Yes
ESD Grounding Terminal:
Without
Contact Base Material:
Copper Alloy
Contact Current Rating:
50mA
Switch Contact Plating Material:
Silver
Switch Height:
.276in, 7mm
Button Width:
3.5mm, .138in
Actuator Length:
9.24mm, .364in
Process Sealed:
No
Low Profile:
With
Mounting Type:
Through Hole
Mounting Angle:
Right Angle
Comment:
(On) indicates momentary position.
Packaging Method:
Loose Piece
Leg Style:
Kinked
Product Type:
Switch
Actuator Style:
Round
Dust Proof:
No
Illuminated:
With
Termination Type:
Printed Circuit Board
Temperature Rating:
Standard°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
FSMRA7JH04=R/A-TACT PB SW-160G
Newark Electronics
TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Avnet America
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece
Avnet Europe
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece
Avnet Asia
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece
Richardson RFPD
GENERAL PURPOSE MECHANICAL SWITCH
TE Store
FSMRA7JH04=R/A,TACT PB SW,160G Actuator Style:Round;Operating Function:NO;Contact Base Material:Copper Alloy;Switch Contact Plating Material:Silver;Dust Proof:No Round Copper Alloy Silver | Tactile Switch | Alias Number: FSMRA7JH04 | TE Connectivity
Future Electronics
FSMRAJ Series 0.05 A Standard Actuator SPST-NO Circuit Off-mom Switch
Details for TE Store
2-1825027-0
FSMRA7JH04=R/A,TACT PB SW,160G Actuator Style:Round
Buy Directly from TE Store (25557 in Stock)
$0.1800 per unit
Series Information for 2-1825027-0 - TE Connectivity

Description

TACTILE SWITCH SPST 0.05A 24V THT

Specifications

Product Range:
FSMRAJ Series
Actuator Orientation:
Side Actuated
Switch Mounting:
Through Hole
Actuator Style:
Round Button
Actuating Force:
160gf
Contact Rating:
50mA at 24VDC
IP Rating:
-

Alternate Descriptions

Onlinecomponents.com
FSMRA7JH04=R/A-TACT PB SW-160G
Newark Electronics
TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Avnet America
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece
Avnet Europe
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece
Avnet Asia
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece
Richardson RFPD
GENERAL PURPOSE MECHANICAL SWITCH
TE Store
FSMRA7JH04=R/A,TACT PB SW,160G Actuator Style:Round;Operating Function:NO;Contact Base Material:Copper Alloy;Switch Contact Plating Material:Silver;Dust Proof:No Round Copper Alloy Silver | Tactile Switch | Alias Number: FSMRA7JH04 | TE Connectivity
Future Electronics
FSMRAJ Series 0.05 A Standard Actuator SPST-NO Circuit Off-mom Switch