Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE43R04 |
Actuator Color | Natural |
---|---|
Actuator Material | Nylon |
Actuator Travel | 2.79mm, .11in |
Number of Actuators | Single |
Number of Positions | 3 |
Configuration (Pole-Throw) | Four Pole - Three Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Actuator Length | .1098in, 2.79mm |
Length | 1.1in, 27.94mm |
PCB Tail Length | 4.06mm, .16in |
Width | 7.37mm, .2902in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Method | Tube |
Product Type | Switch |
Terminal Configuration | Standard |
Switch Style | Auto-Insertable |
Actuator Style | Extended, Side |
Threaded Case | Without |
Switch Type | Slide |
Grade | Telecom |
Termination Type | PC |
Ase43R04=4P3T Autoslide |Te Connectivity 2-1825010-7 | Newark Electronics |
Switch Slide 4P3T Side Slide 0.3A 115VAC PC Pins Thru-Hole Tube | Avnet America |
Switch, Ase43R04=4P3T Autoslide | TE Connectivity 2-1825010-7 | RS Americas |
Special Order: ASE43R04=4P3T AUTOSLIDE Configuration (Pole-Throw): Four Pole - Three Throw Product Orientation: Right Angle Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 3 Four Pole - Three Throw Right Angle Copper Alloy Single | Slide Switch | Part Number: 2-1825010-7 | Internal Number: 2-1825010-7 | Alias Number: ASE43R04 | TE Connectivity | TE Store |
Slide Switches 4P3T 3POS BLACK T/H SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1825010-7?
Additional datasheets, footprints and schematics for 2-1825010-7 are listed on our Part Details page. You can also find images and similar parts to 2-1825010-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825010-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825010-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825010-7 fall under?
The 2-1825010-7 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825010-7 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825010-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825010-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825010-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 2-1825010-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825010-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1825010-7?
You can fill out our help required form which you can use to request a quote for 2-1825010-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.