Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE42S04 |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.26
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$4.97
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$5.21
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
-
|
Buy Now | |
Avnet America
from US$4.15
|
-
|
Buy Now | |
RS Americas
from US$4.79
|
-
|
Buy Now | |
Farnell
from US$9.50
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Actuator Travel | .11in, 2.79mm |
---|---|
Actuator Color | Natural |
Actuator Material | Nylon |
Number of Positions | 2 |
Number of Actuators | Single |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | 2.79mm, .1098in |
Width | .2902in, 7.37mm |
Length | 17.78mm, .7in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount, Reverse L Leg Configuration |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Threaded Case | Without |
Terminal Configuration | Standard |
Switch Style | Auto-Insertable |
Product Type | Switch |
Grade | Telecom |
Switch Type | Slide |
Actuator Style | Extended, Top |
Termination Type | J-Leads |
Slide Switches 4PDT AUTO-INSERTABLE SLIDE SWITCH | Rapid Electronics |
TE Connectivity ASE42S04 4PDT AUTOSLIDE Slide Switch 4PD | Distrelec |
Ase42S04=4Pdt Autoslide |Amp Te Connectivity 2-1825010-0 | Newark Electronics |
Switch Slide 4PDT Top Slide 0.3A 115VAC J-Lead SMD Tube | Avnet America |
Switch, Ase42S04=4Pdt Autoslide | TE Connectivity 2-1825010-0 | RS Americas |
Slide Switches | Sager |
Where can I find additional details, specifications and documents for a 2-1825010-0?
Additional datasheets, footprints and schematics for 2-1825010-0 are listed on our Part Details page. You can also find images and similar parts to 2-1825010-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825010-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825010-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825010-0 fall under?
The 2-1825010-0 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825010-0 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825010-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825010-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825010-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2-1825010-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825010-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1825010-0?
You can fill out our help required form which you can use to request a quote for 2-1825010-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.