Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Number of Rows | 4, 3 |
Number of Positions | 124 |
Number of Sections | 1 |
Tab Thickness | .025in, .6mm, .031in, .8mm |
Tab Width | .059in, .11in, 1.5mm, 2.8mm |
Interface Plating | Silver (Ag) |
PCB Thickness (Recommended) | .062in |
PCB 厚 (推奨) | 1.57mm |
Centerline (Pitch) | 4mm, .157in, 5mm, .197in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94V-0 |
Mounting Holes | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Locking Interface | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 60 |
Packaging Type | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Shielded | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 75°C, 212°F, 176°F, 85°C, 90°C, 110°C, 120°C, 248°F, 230°F, 185°F, 100°C, 105°C, 80°C, 149°F, 221°F, 194°F, 158°F, 167°F, 65°C, 70°C |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
124POS, MIXED,HEADER ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 124 Number of Rows: 3 4 PCB Mount Header Vertical Wire-to-Board 124 | Leavyseal Header | Part Number: 2-1823504-3 | Internal Number: 2-1823504-3 | TE Connectivity | TE Store |
Connector Header Plug 124 Position 4.5mm Straight Solder Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-1823504-3?
Additional datasheets, footprints and schematics for 2-1823504-3 are listed on our Part Details page. You can also find images and similar parts to 2-1823504-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1823504-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1823504-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1823504-3 fall under?
The 2-1823504-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-1823504-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1823504-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1823504-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1823504-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2-1823504-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1823504-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1823504-3?
You can fill out our help required form which you can use to request a quote for 2-1823504-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.