Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Interface Plating | Gold (Au) |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Width | .059in, 1.5mm |
Mating Tab Thickness | .6mm, .024in |
Contact Termination Area Plating Material | Tin (Sn) |
Tab Length | .543in, 13.8mm |
PCB Hole Diameter | 1mm, .04in |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Press-Fit |
Where can I find additional details, specifications and documents for a 2-1823233-3?
Additional datasheets, footprints and schematics for 2-1823233-3 are listed on our Part Details page. You can also find images and similar parts to 2-1823233-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1823233-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1823233-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1823233-3 fall under?
The 2-1823233-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1823233-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1823233-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1823233-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1823233-3 have stock available?
There is no stock from authorised distributors for 2-1823233-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1823233-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1823233-3?
You can fill out our help required form which you can use to request a quote for 2-1823233-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.