Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0269
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0348
|
4,900
in stock
|
Buy Now | |
TE Store
from US$0.06
|
35,216
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0347
|
13,695
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0395
|
8,600
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
8,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0269
|
3,943
in stock
|
Buy Now | |
element14
from US$2.36
|
69
in stock
|
Buy Now | |
Farnell
from US$1.88
|
69
in stock
|
Buy Now | |
Boersig
from US$0.0281
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.0285
|
-
|
Buy Now | |
Avnet America
from US$0.0372
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Mating Alignment | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .885in, 22.5mm |
Housing Material | Polyethylene |
Mating Alignment Type | None |
For Use With | FASTON Terminals |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Product Type | Insulation Boot |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 FASTON HSG.,REC.,1 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 2-180930-0 | Internal Number: 2-180930-0 | Natural | TE Connectivity | TE Store |
Terminals cover | Transfer Multisort Elektronik |
250 FASTON HSG. REC. 1 POS NATRUAL | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG.REC.1 PNATRUAL | Distrelec |
Clear insul boot for 6.3mm receptacle | RS |
INSULATION BOOT CLEAR | TTI Europe |
COVER, FASTON, NATURAL, PK100 | element14 |
Insulating Cover, Receptacle | Newark Electronics |
250 Series 1 Position Male Cable Mount Straight Housing | Future Electronics |
Connector Accessories Insulating Sleeve Polyethylene Natural Loose Piece | Avnet America |
FASTON Series Sleeve for use with FastOn Receptacles | TE Connectivity 2-180930-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Insulating Cover |
---|---|
For Use With | FastOn Receptacles |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Insulator Colour | Transparent |
Jacket Colour | Transparent |
Material | Polyethylene |
Operating Temperature Max | 75°C |
Where can I find additional details, specifications and documents for a 2-180930-0?
Additional datasheets, footprints and schematics for 2-180930-0 are listed on our Part Details page. You can also find images and similar parts to 2-180930-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-180930-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-180930-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-180930-0 fall under?
The 2-180930-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-180930-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-180930-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-180930-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-180930-0 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 2-180930-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-180930-0 often in real-time on the comparison pages.
What if I can't find stock of 2-180930-0?
You can fill out our help required form which you can use to request a quote for 2-180930-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.