Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Accepts Wire Insulation Diameter Range | 3.4 – 5.1mm, .134 – .2in |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Voltage (Max) | 250V |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | Chamfered, "According to DIN 46340, Part 3", Without Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 F-F Rcpt Phbr Snpl Rohs Compliant: Yes |Amp Te Connectivity 2-180351-0 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F 21.7mm 7.6mm Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-180351-0?
Additional datasheets, footprints and schematics for 2-180351-0 are listed on our Part Details page. You can also find images and similar parts to 2-180351-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-180351-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-180351-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-180351-0 fall under?
The 2-180351-0 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-180351-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-180351-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-180351-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-180351-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 2-180351-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-180351-0 often in real-time on the comparison pages.
What if I can't find stock of 2-180351-0?
You can fill out our help required form which you can use to request a quote for 2-180351-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.