Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
PCB Contact Termination Area Plating Material Thickness | 78.73µin, 2µm |
Mating Post Length | .456in, 11.6mm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Current Rating (Max) | 30A |
Contact Shape & Form | Rectangular |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | .488in, 12.4mm |
PCB Thickness (Recommended) | .062 – .094in, 1.6 – 2.4mm |
コネクタの高さ | 32mm |
Connector Height | 1.25in, 32mm |
Connector Length | 70mm, 2.75in |
Operating Voltage | 630VAC, 630VDC |
Housing Material | Polyester - GF |
Centerline (Pitch) | .399in, 10.16mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 7 |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .149in, 3.8mm |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-5200 Hdr Assy 6P V Y |Amp Te Connectivity 2-179960-3 | Newark Electronics |
Conn Power M 6 POS 10.16mm Solder ST Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-179960-3?
Additional datasheets, footprints and schematics for 2-179960-3 are listed on our Part Details page. You can also find images and similar parts to 2-179960-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179960-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179960-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179960-3 fall under?
The 2-179960-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-179960-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179960-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179960-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179960-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 2-179960-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179960-3 often in real-time on the comparison pages.
What if I can't find stock of 2-179960-3?
You can fill out our help required form which you can use to request a quote for 2-179960-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.