Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Stackable | Yes |
---|---|
Number of Positions | 22 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Stack Height | .01in, .32mm |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | .382in, 9.7mm |
Row-to-Row Spacing | 1.4mm |
コネクタの高さ | 9.7mm |
Operating Voltage | 125VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 6T |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Self-Aligning (Alignment Free) |
PCB Mount Alignment Type | Positioning Bosses |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°C |
Where can I find additional details, specifications and documents for a 2-179395-2?
Additional datasheets, footprints and schematics for 2-179395-2 are listed on our Part Details page. You can also find images and similar parts to 2-179395-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179395-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179395-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179395-2 fall under?
The 2-179395-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-179395-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179395-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179395-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179395-2 have stock available?
There is no stock from authorised distributors for 2-179395-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179395-2 often in real-time on the comparison pages.
What if I can't find stock of 2-179395-2?
You can fill out our help required form which you can use to request a quote for 2-179395-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.