2-179277-3 Rectangular Connectors by TE Connectivity

DYNAMIC 3200 HDR ASSY 4P H

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for Newark
Newark
from US$1.71
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.62
-
Buy Now
Logo for TE Store
TE Store
from US$2.89
-
Buy Now

Specifications

Number of Positions 4
PCB Mount Orientation Right Angle
Number of Rows 1
Preloaded Yes
Keying Y
Tail Plating Thickness 78.74µin, 2µm
Contact Current Rating (Max) 15A
Tail Plating Material Tin
Contact Transmits (Typical) Power, Signal (Data)
Contact Plating Material Gold
Multiple Contact Types Without
端子のタイプ Tab
Contact Style Right Angle
Contact Layout Inline
Shunts/Shorting Bars Without
Length 1.07in, 29.24mm
Height 9.35mm, .368in
Tail Length .149in, 3.8mm
PCB Thickness (Recommended) 1.6mm, .063in
Width .87in
22.1mm
UL Voltage Rating 250VDC, 250VAC
Operating Voltage 600VDC, 600VAC
Centerline (Pitch) 5.08mm, .2in
Housing Material Polyester GF
Housing Color Black
Agency/Standard UL, CSA
VDE Tested No
CSA Rating Certified
UL-Brandschutzklasse UL 94V-0
UL Rating Recognized
UL File Number E28476
CSA File Number LR7189
PCB Mount Retention Type Retention Leg
PCB Mount Retention With
Mating Alignment With
Mating Alignment Type Keyed
Mating Retention With
Contact Retention Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Lock Type Latch
Mating Retention Type Latch
Halogen Free Yes
For Use With Receptacle Housing
Assembly Integration Feature Without
Circuit Application Power & Signal
Packaging Method Tray, Box & Tray
Packaging Quantity 17
Shielded No
Header Type Shrouded
Sealable No
Glow Wire Rating Standard Part - Not Glow Wire
Insertion Force High
Connector Style Plug
Series Number 3000
Product Type Connector
Connector System Wire-to-Board
Strain Relief Without
Connector & Contact Terminates To Printed Circuit Board
Connector Type Header
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Dynamic 3200 Hdr Assy 4P H |Amp Te Connectivity 2-179277-3 | Newark Electronics
Conn Power M 4 POS 5.08mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America
Special Order: DYNAMIC 3200 HDR ASSY 4P H PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 4 | Dynamic 3200 Hdr Assy | Part Number: 2-179277-3 | Internal Number: 2-179277-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-179277-3?

Additional datasheets, footprints and schematics for 2-179277-3 are listed on our Part Details page. You can also find images and similar parts to 2-179277-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-179277-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179277-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-179277-3 fall under?

The 2-179277-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-179277-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179277-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-179277-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-179277-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 2-179277-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-179277-3 often in real-time on the comparison pages.

What if I can't find stock of 2-179277-3?

You can fill out our help required form which you can use to request a quote for 2-179277-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay