Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Keying | Y |
Preloaded | Yes |
Contact Plating Material | Gold |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Multiple Contact Types | Without |
Contact Layout | Inline |
端子のタイプ | Tab |
Tail Length | .149in, 3.8mm |
Height | .368in, 9.35mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 1.9in, 48.29mm |
幅 | 9.35mm |
Width | .368in |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .149in |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Recognized |
Lock Type | Latch |
Mating Retention Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Shielded | No |
Connector Type | Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Insertion Force | Standard |
Product Type | Connector |
Series Number | 3000 |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings Hdr 10 Pos R/A 30 Au Key-Y |Amp Te Connectivity 2-178298-3 | Newark Electronics |
Conn Power M 10 POS 3.81mm Solder RA Thru-Hole 10 Terminal 1 Port Tube | Avnet America |
TE Connectivity DYNAMIC D-3 HDR ASSY H 10P Headers & Wir | Distrelec |
Where can I find additional details, specifications and documents for a 2-178298-3?
Additional datasheets, footprints and schematics for 2-178298-3 are listed on our Part Details page. You can also find images and similar parts to 2-178298-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178298-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178298-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178298-3 fall under?
The 2-178298-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-178298-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178298-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178298-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178298-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 2-178298-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178298-3 often in real-time on the comparison pages.
What if I can't find stock of 2-178298-3?
You can fill out our help required form which you can use to request a quote for 2-178298-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.