Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 11mm, .433in |
Contact Shape & Form | Rectangular |
Contact Mating Area Plating Material Thickness | 78.73µin, 2µm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.73µin |
Contact Current Rating (Max) | 8A |
PCB Thickness (Recommended) | 1.6mm, .062in |
Row-to-Row Spacing | 7.62mm, .299in |
Connector Width | 27.18mm, 1.07in |
Connector Height | 18.47mm, .727in |
コネクタの高さ | 18.47mm |
Connector Length | .951in, 24.16mm |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 20 |
実装方法 | Tube |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .149in, 3.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic 3200 Hdr H 6P Assy |Amp Te Connectivity 2-178139-5 | Newark Electronics |
Conn Power HDR 6 POS 5.08mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-178139-5?
Additional datasheets, footprints and schematics for 2-178139-5 are listed on our Part Details page. You can also find images and similar parts to 2-178139-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178139-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178139-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178139-5 fall under?
The 2-178139-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-178139-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178139-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178139-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178139-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-178139-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178139-5 often in real-time on the comparison pages.
What if I can't find stock of 2-178139-5?
You can fill out our help required form which you can use to request a quote for 2-178139-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.