Number of Positions | 6 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Retention Within Housing | Without |
Contact Type | Tab |
Contact Shape & Form | Rectangular |
Mating Post Length | 11mm, .433in |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.73µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 8A |
PCB Thickness (Recommended) | 1.6mm, .062in |
Row-to-Row Spacing | 7.62mm, .299in |
Connector Width | 27.18mm, 1.07in |
Connector Height | 18.47mm, .727in |
コネクタの高さ | 18.47mm |
Connector Length | .951in, 24.16mm |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 20 |
実装方法 | Tube |
Packaging Method | Tube |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.8mm, .149in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 3200 HDR H 6P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 6 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 2-178139-2 | Internal Number: 2-178139-2 | TE Connectivity | TE Store |
Headers&wire Housings 6 Pos Hdr R/A 15 Au Key Yy |Amp Te Connectivity 2-178139-2 | Newark Electronics |
Conn Power HDR 6 POS 5.08mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
TE Connectivity - AMP PCB Conn DYNAMIC 3200 HDR H 6P ASSY | Distrelec |
Status: | Unknown |
---|---|
Series: | Dynamic 3000 Series |
RoHS: | Unknown |
Product Range | Dynamic 3000 Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-178139-2?
Additional datasheets, footprints and schematics for 2-178139-2 are listed on our Part Details page. You can also find images and similar parts to 2-178139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178139-2 fall under?
The 2-178139-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-178139-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178139-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 2-178139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178139-2 often in real-time on the comparison pages.
What if I can't find stock of 2-178139-2?
You can fill out our help required form which you can use to request a quote for 2-178139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.