Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
5,038
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
5,038
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
5,038
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
5,038
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.61
|
-
|
Buy Now | |
TE Store
from US$1.91
|
-
|
Buy Now | |
Farnell
from US$2.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Preloaded | Yes |
Number of Positions | 3 |
Keying | Y |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Right Angle |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 12A |
Contact Layout | Inline |
Multiple Contact Types | Without |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
Length | 24.16mm, .951in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .149in, 3.8mm |
Height | 9.35mm, .368in |
幅 | 9.35mm |
Width | .368in |
Operating Voltage | 600VDC, 600VAC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 20 |
Packaging Method | Box & Tube, Tube |
Insertion Force | High |
Series Number | 3000 |
Connector Type | Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Strain Relief | Without |
Connector Style | Plug |
Connector System | Wire-to-Board |
Shielded | No |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 3 Pos Hdr R/A 15 Au Key Y |Amp Te Connectivity 2-178138-2 | Newark Electronics |
Headers&Wire Housings 3 POS HDR R/A 15 AU KEY Y | Rapid Electronics |
TE Connectivity DYNAMIC 3200 HDR H 3P ASSY Headers & Wir | Distrelec |
Header horiz 3 way TAB 5.08mm Y key D-3 | RS |
Conn Power M 3 POS 5.08mm Solder RA Thru-Hole 3 Terminal 1 Port Tube | Avnet America |
Special Order: DYNAMIC 3200 HDR H 3P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 3 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 2-178138-2 | Internal Number: 2-178138-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-178138-2?
Additional datasheets, footprints and schematics for 2-178138-2 are listed on our Part Details page. You can also find images and similar parts to 2-178138-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178138-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178138-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178138-2 fall under?
The 2-178138-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-178138-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178138-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178138-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178138-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 2-178138-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178138-2 often in real-time on the comparison pages.
What if I can't find stock of 2-178138-2?
You can fill out our help required form which you can use to request a quote for 2-178138-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.