Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.04
|
338
in stock
|
Buy Now | |
Newark Electronics
from US$11.73
|
338
in stock
|
Buy Now | |
Rapid Electronics
from US$9.69
|
338
in stock
|
Buy Now | |
Chip One Stop
from US$8.15
|
338
in stock
|
Buy Now | |
Farnell
from US$12.01
|
275
in stock
|
Buy Now | |
Heilind Electronics
from US$10.08
|
149
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.08
|
49
in stock
|
Buy Now | |
Future Electronics
from US$9.31
|
-
|
Buy Now | |
Avnet America
from US$8.08
|
-
|
Buy Now | |
TE Store
from US$15.63
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 3 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 22 – 12AWG, .326 – 3.31mm² |
Length | 30mm |
Current Rating | 10A |
Housing Material | Polyamide 6 |
Centerline (Pitch) | .394in, 10mm |
UL Flammability Rating | UL 94V-2 |
Mounting Ears | Without |
Screw Size | M3 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Packaging Quantity | 200 |
Packaging Method | Package |
Product Type | Barrier Strip |
503Si03Eds=Europa Tb,fuse,10Mm |Amp Te Connectivity 2-1776301-3 | Newark Electronics |
503SI03EDS=EUROPA TB FUSE 10MM | Rapid Electronics |
TE Connectivity 503SI03EDS EUROPA TB FUSE 10MM Barrier S | Distrelec |
TERMINAL BLOCK, BARRIER, 3WAYS, 12AWG | Farnell |
503SI03EDSEUROPA TBFUSE10MM | Heilind Electronics |
3 Position 10 mm Pitch 22-12 AWG Cable Mount Europa Terminal Block | Future Electronics |
Conn Europa Terminal Blocks 6 POS 10mm Screw ST Cable Mount 10A/Contact | Avnet America |
Special Order: 503SI03EDS=EUROPA TB,FUSE,10MM Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 10 mm Centerline (Pitch): .394 in Number of Rows: 1 Wire-to-Wire 3 10 mm .394" | Barrier Strip | Part Number: 2-1776301-3 | Internal Number: 2-1776301-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1776301-3?
Additional datasheets, footprints and schematics for 2-1776301-3 are listed on our Part Details page. You can also find images and similar parts to 2-1776301-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1776301-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1776301-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1776301-3 fall under?
The 2-1776301-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1776301-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1776301-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1776301-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1776301-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1776301-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1776301-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1776301-3?
You can fill out our help required form which you can use to request a quote for 2-1776301-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.