2-1775801-4

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1775801-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1775801-4
Series Information for 2-1775801-4 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXPRESS 64P(3.1)(G/F)BLACK

Specifications

Product Weight:
.138oz, 3.9g
PCB Retention Feature Plating Material:
Tin
PCB Retention Feature Material:
Brass
Beschichtungsmaterial der PCB-Arretierung:
Tin
Ejector:
Without
Number of PCB Mount Retention Features:
2
PCB Mount Orientation:
Vertical
Number of Positions:
64
Contact Mating Area Plating Material:
Gold Flash
PCB Contact Termination Area Plating Material:
Tin
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness:
2.54µm
コネクタの高さ:
11mm
Connector Width:
8.8mm, .346in
PCB Thickness (Accepted):
1.57mm, .062in
PCB Thickness (Recommended):
2.39mm, .094in
Connector Length:
1.535in, 39mm
Connector Height:
.433in, 11mm
Operating Voltage:
50VAC
Housing Color:
Black
Centerline (Pitch):
.039in, 1mm
Housing Material:
PA 46
Bus Type:
PCI Express
PCI Generation:
II & III
PCB Mount Retention Type:
Boardlock
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
実装方法:
Tray, Box & Tray
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
60
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
.122in, 3.1mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
PCI EXPRESS 64P(3.1)(G/F)BLACK
Avnet America
Conn Card Edge SKT 64 POS Solder ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 64 POS Solder ST Thru-Hole