Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Retention Feature Material | Brass |
---|---|
Product Weight | .138oz, 3.9g |
PCB Retention Feature Plating Material | Tin |
Beschichtungsmaterial der PCB-Arretierung | Tin |
PCB Mount Orientation | Vertical |
Ejector | Without |
Number of Positions | 64 |
Number of PCB Mount Retention Features | 2 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Mating Area Plating Material Thickness | 15µin |
コネクタの高さ | 11mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Length | 1.535in, 39mm |
Connector Height | .433in, 11mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Width | 8.8mm, .346in |
Operating Voltage | 50VAC |
Housing Color | Black |
Centerline (Pitch) | .039in, 1mm |
Housing Material | PA 46 |
PCI Generation | II & III |
Bus Type | PCI Express |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 60 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.3mm, .091in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Pci Express 64P(2.3)(15")Black |Te Connectivity 2-1775801-2 | Newark Electronics |
Conn Card Edge SKT 64 POS 2mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-1775801-2?
Additional datasheets, footprints and schematics for 2-1775801-2 are listed on our Part Details page. You can also find images and similar parts to 2-1775801-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1775801-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1775801-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1775801-2 fall under?
The 2-1775801-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1775801-2 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1775801-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1775801-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1775801-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-1775801-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1775801-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1775801-2?
You can fill out our help required form which you can use to request a quote for 2-1775801-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.