Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 9 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 80µin, 2µm |
Mating Post Length | 3.5mm, .138in |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Connector Width | 5.4mm, .213in |
Connector Height | .242in, 6.15mm |
Wire Size | .05mm², 30AWG |
Connector Length | .8425in, 21.4mm |
コネクタの高さ | 6.15mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PA 9T GF |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Quantity | 500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Partially Shrouded |
Termination Post & Tail Length | 2mm, .079in |
Termination Method to Wire & Cable | Crimp |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Where can I find additional details, specifications and documents for a 2-1775470-9?
Additional datasheets, footprints and schematics for 2-1775470-9 are listed on our Part Details page. You can also find images and similar parts to 2-1775470-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1775470-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1775470-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1775470-9 fall under?
The 2-1775470-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1775470-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1775470-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1775470-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1775470-9 have stock available?
There is no stock from authorised distributors for 2-1775470-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1775470-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1775470-9?
You can fill out our help required form which you can use to request a quote for 2-1775470-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.