Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.32
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 80µin, 2µm |
Mating Post Length | .138in, 3.5mm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Connector Length | .291in, 7.4mm |
Connector Width | 5.4mm, .213in |
コネクタの高さ | 6.15mm |
Wire Size | 30AWG, .05mm² |
Connector Height | 6.15mm, .242in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Housing Material | PA 9T GF |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Peg |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Reel |
実装方法 | Reel |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .079in, 2mm |
Terminations per Post (Max) | 3 |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Connector Shrouded Header 2 Position 2mm Solder Straight Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1775470-2?
Additional datasheets, footprints and schematics for 2-1775470-2 are listed on our Part Details page. You can also find images and similar parts to 2-1775470-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1775470-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1775470-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1775470-2 fall under?
The 2-1775470-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1775470-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1775470-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1775470-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1775470-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1775470-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1775470-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1775470-2?
You can fill out our help required form which you can use to request a quote for 2-1775470-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.